DD15S3S60T0详情
Amphenol DD15S3S60T0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Shell Sizes
1
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
螺纹支座
Contact Materials
Copper Alloy
Manufacturer
Positronic
Brand
Amphenol Positronic
Boardlocks
Without
RoHS
N
Insulation Materials
Polyester
系列
DD
定位的数量
15 Position
行数
3 Row
性别
Female
子类别
D-Sub Connectors
触点类型
机加工触头
终端样式
焊尾
绝缘材料
Insulated
产品类别
High Density D-Sub Connectors
外壳电镀
Zinc
安装角
Straight
产品类别
D-Sub High Density Connectors
DD15S3S60T0拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。