DD15S3S60T2S/AA详情
Amphenol DD15S3S60T2S/AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Stainless Steel, Passivated
Manufacturer Part Number
SCM85C
Manufacturer
Miscellaneous
Shell Sizes
1
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
螺纹支座
Brand
Amphenol Positronic
RoHS
Details
系列
DD
定位的数量
15 Position
行数
3 Row
性别
Female
子类别
D-Sub Connectors
终端样式
焊尾
产品类别
High Density D-Sub Connectors
外壳电镀
Stainless Steel, Passivated
安装角
Straight
产品类别
D-Sub High Density Connectors
DD15S3S60T2S/AA拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。