DD44M20HES/AA详情
Amphenol DD44M20HES/AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DGS34-7LK00360
Approvals
CE
Shaft Type
Blind Hollow
Manufacturer
Sick
Brand
Amphenol Positronic
RoHS
Details
操作温度
-20 to 70 Degrees C
系列
DD
终端
1.5 m Radial Cable
子类别
D-Sub Connectors
产品类别
High Density D-Sub Connectors
输入电压
5~15 VDC
产品类别
D-Sub High Density Connectors
知识产权评级
IP66
DD44M20HES/AA拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。