DD62F1S5000详情
Amphenol DD62F1S5000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread connection size
M20 x 1.5
With integrated holder
无
Revolving thread
无
Degree of protection (IP)
IP65
Approved in combination with protective conduit according to DIN EN 61386-23
有
Construction type
External thread
One-piece
无
Approved in combination with protective conduit UR
无
Material screw gland
Polyamide (PA)
Model
45°-elbow
DD62F1S5000拓展信息








哦! 它是空的。