DD62M200V5X详情
Amphenol DD62M200V5X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Characteristic
Time Delay
RoHS
无
Manufacturer
Bussmann
Approvals
UL;CSA;CE
Interrupt Rating
100A @ 250V
Manufacturer Part Number
FNM-2-1/4
Package Type
Cartridge
额定电流
2.25
0个相似型号
DD62M200V5X拓展信息








哦! 它是空的。