DEL-VN01 016 0004 1详情
Amphenol DEL-VN01 016 0004 1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
220 - 690
Number of auxiliary contacts as normally open contact
3
Degree of protection (IP), front side
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1600
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
3
深度
215
宽度
210
高度
280
DEL-VN01 016 0004 1拓展信息








哦! 它是空的。