DS25043-12D详情
AMPHENOL DS25043-12D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of connector accessories
protection cover
Connector series
MS/DS
Locking system1
threaded joint
Locking system
internal thread
Colour
olive
Case
size 12S
Enclosure material
aluminium alloy
Conform to the norm1
Military Standard
Conform to the norm
MIL-C-5015
Gross weight
13.7g
Certificates
RoHS compliant
Operating temperature
-55...125°C
DS25043-12D拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
AMPHENOL
Amphenol
Amphenol
AMPHENOL
AMPHENOL
AMPHENOL








哦! 它是空的。