E842-816-1430-119详情
Amphenol E842-816-1430-119重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Mounting Styles
STRAIGHT
Number of Rows Loaded
2
Manufacturer Part Number
E842-816-1430-119
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Package Description
ROHS COMPLIANT
Risk Rank
5.7
Contact Finish Mating
GOLD (15)
Contact Materials
未说明
Manufacturer Series
816
Factory Pack QuantityFactory Pack Quantity
50
Brand
Amphenol Commercial Products
包装
Bulk
JESD-609代码
e4
连接器类型
板连接器
子类别
Headers & Wire Housings
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
14
端子间距
2.54 mm
Reach合规守则
unknown
触点性别
MALE
终端类型
SOLDER
触点表面处理 终端
GOLD (15)
产品类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
E842-816-1430-119拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD








哦! 它是空的。