ELFR2221GE详情
Amphenol ELFR2221GE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Maximum Cable Diameter (mm)
32.94 mm
Minimum Cable Diameter (mm)
27.38 mm
Angle
Straight
Manufacturer Part Number
TECK100 7S
Approvals
CSA
Cable Style
Round
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
知识产权评级
IP56
ELFR2221GE拓展信息








哦! 它是空的。