ELGR121G0详情
Amphenol ELGR121G0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/2 NPT
Case Size
4
Manufacturer Part Number
40-410-400-psi
Case Style
Center Back Mount
Range
0-400 psi
Manufacturer
NOSHOK
0个相似型号
ELGR121G0拓展信息
ELGR121G0详情
Amphenol ELGR121G0重要参数规格及、参数值,及相似型号如下:
Connections
1/2 NPT
Case Size
4
Manufacturer Part Number
40-410-400-psi
Case Style
Center Back Mount
Range
0-400 psi
Manufacturer
NOSHOK
ELGR121G0拓展信息