ELR2A0211详情
Amphenol ELR2A0211重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Jam Nut
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Amphenol
Brand
Amphenol Industrial
包装
Bulk
终端
Crimp
性别
Female
子类别
MIL-Spec / MIL-Type
方向
Straight
接头数量
100
触点样式
Pin
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
辐射硬化
无
ELR2A0211拓展信息
Amphenol
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial








哦! 它是空的。