EX-15-3-A-12-323SN-BS详情
Amphenol EX-15-3-A-12-323SN-BS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
EX-15-3-A-12-323SN-BS
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.66
连接器类型
圆形连接器
性别
Female
Reach合规守则
unknown
接头数量
17
触点样式
Socket
EX-15-3-A-12-323SN-BS拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。