EX-17-1-12-330SN详情
Amphenol EX-17-1-12-330SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
EX-17-1-12-330SN
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.18
连接器类型
圆形连接器
性别
Female
Reach合规守则
unknown
接头数量
3
触点样式
Socket
EX-17-1-12-330SN拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。