EX-17-3-A-12-22S-BS详情
Amphenol EX-17-3-A-12-22S-BS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
EX-17-3-A-12-22S-BS
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.65
终端
Solder
连接器类型
圆形连接器
性别
Female
Reach合规守则
unknown
接头数量
4
触点样式
Socket
EX-17-3-A-12-22S-BS拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。