FB292-085-FQSMPM-180详情
Amphenol FB292-085-FQSMPM-180重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector B Series
SMPM
Cable Types
0.085 Flexible Coax
Connector A Body Style
Bulkhead
RoHS
Details
Connector A Series
2.92 mm
Brand
Amphenol / SV Microwave
Manufacturer
Amphenol
Connector B Body Style
Straight
Connector B Gender
Jack (Female)
Connector A Gender
Jack (Female)
包装
Bulk
系列
FB292
子类别
电缆组件
阻抗
50 Ohms
电缆长度
18 in
夹克颜色
Blue
产品类别
射频电缆组件
频率范围
DC to 40 GHz
产品类别
射频电缆组件
FB292-085-FQSMPM-180拓展信息
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。