FC4008D/AA详情
Amphenol FC4008D/AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Contact Sizes
Size 8
Factory Pack QuantityFactory Pack Quantity
120
Contact Materials
Copper Alloy
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
Filtered
-
Package
Bag
厂商
Amphenol Positronic
Product Status
活跃
系列
Contacts
类型
Power
子类别
D-Sub Connectors
触点类型
电源触点
触点表面处理
Gold
终端样式
Crimp
触点性别
Socket (Female)
线规
8 AWG
触点终端
Crimp
产品类别
D-Sub Contacts
销钉或插座
Socket
产品类别
D-Sub Contacts
触点表面处理厚度
Flash
FC4008D/AA拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。