FC4010DS/AA-2272详情
Amphenol FC4010DS/AA-2272重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Contact Materials
Copper Alloy
Manufacturer
Positronic
Brand
Amphenol Positronic
Filtered
-
子类别
D-Sub Connectors
触点类型
机加工触头
终端样式
Crimp
触点性别
Socket (Female)
线规
10 AWG
产品类别
D-Sub Contacts
产品类别
D-Sub Contacts
FC4010DS/AA-2272拓展信息
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。