FC4012M详情
Amphenol FC4012M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Shipping Restrictions
This product may require additional documentation to export from the United States.
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
38999
RoHS
Details
Contact Sizes
Size 8
Contact Materials
Copper Alloy
Filtered
-
Package
Bag
厂商
Amphenol Positronic
Product Status
活跃
系列
D38999 III
类型
Power
子类别
Circular Connectors
触点类型
电源触点
触点表面处理
Gold
终端样式
Crimp
触点性别
Socket (Female)
线规
12 AWG
触点终端
Crimp
产品类别
军规圆形连接器
销钉或插座
Socket
产品类别
军规圆形连接器
触点表面处理厚度
-
FC4012M拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。