FC422N8-14详情
Amphenol FC422N8-14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Contact Sizes
Size 22
Factory Pack QuantityFactory Pack Quantity
220
Contact Materials
Copper Alloy
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
Filtered
-
子类别
D-Sub Connectors
触点类型
机加工触头
终端样式
Crimp
触点性别
Socket (Female)
线规
26 AWG to 22 AWG
产品类别
D-Sub Contacts
产品类别
D-Sub Contacts
FC422N8-14拓展信息
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。