FC610N2详情
Amphenol FC610N2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
24.9
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
185
Nominal voltage U0
450
Core colour
Green/yellow
Low smoke according to IEC 61034-2
无
Nominal voltage U
750
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
165
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
Filtered
-
子类别
D-Sub Connectors
产品类别
D-Sub Contacts
产品类别
D-Sub Contacts
FC610N2拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。