FL-146508-04H详情
Amphenol FL-146508-04H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 85 C
Unit Weight
0.799999 oz
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Pluggable
Part # Aliases
SFP-GS4-70KTX
Manufacturer
B+B SmartWorx
Brand
B+B SmartWorx
RoHS
Details
连接器类型
SFP
应用
Ethernet
子类别
光纤
工作电源电压
3.3 V
数据率
1.25 Gb/s
产品类别
Fiber Optic Transmitters, Receivers, Transceivers
光纤类型
Singlemode
产品
Transmitter Modules
产品类别
Fiber Optic Transmitters, Receivers, Transceivers
FL-146508-04H拓展信息








哦! 它是空的。