FM2DF23P3207MLF详情
Amphenol FM2DF23P3207MLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.57
Ihs Manufacturer
AMPHENOL FCI ASIA PTE LTD
Part Life Cycle Code
活跃
Manufacturer
Amphenol FCi
Manufacturer Part Number
FM2DF23P3207MLF
Rohs Code
有
Operating Temperature-Max
70 °C
Operating Temperature-Min
-20 °C
屏蔽/屏蔽
NO
Reach合规守则
compliant
连接器支持类型
CABLE ASSEMBLY
连接器侧面2
MT-RJ FEMALE
连接器侧面1
SC
长度
7 mm
FM2DF23P3207MLF拓展信息








哦! 它是空的。