FM2SX21U4490CLF详情
Amphenol FM2SX21U4490CLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FM2SX21U4490CLF
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL ICC
Risk Rank
5.57
Operating Temperature-Max
70 °C
Operating Temperature-Min
-20 °C
屏蔽/屏蔽
NO
Reach合规守则
compliant
连接器支持类型
CABLE ASSEMBLY
连接器侧面2
FC
连接器侧面1
SC
长度
0.9 mm
FM2SX21U4490CLF拓展信息
Amphenol Industrial
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
Amphenol
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
Amphenol
Amphenol








哦! 它是空的。