FR11MJ420L0/AA详情
Amphenol FR11MJ420L0/AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Diallyl Phthalate (DAP)
Surface protection
Tinned
Bolt dimension (metric)
6
Nominal cross section
35
Housing Gender
Male
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
Jam Nut
Contact Materials
Copper Alloy
Mating Style
Threaded
Manufacturer
Positronic
Brand
Amphenol Positronic
颜色
Black
子类别
Circular Connectors
终端样式
Solder
产品类别
标准圆形连接器
产品
Connectors
安装角
Straight
产品类别
标准圆形连接器
知识产权评级
IP67
可燃性等级
UL 94 V-0
FR11MJ420L0/AA拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。