FR11MP722K0详情
Amphenol FR11MP722K0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Diallyl Phthalate (DAP)
Part # Aliases
AV2210E624Q04 AV2210E624Q04
Manufacturer
TE Connectivity
Illuminated
Illuminated
Brand
TE Connectivity / Alcoswitch
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
100
Housing Gender
Male
Mounting Styles
In-Line
Contact Materials
Copper Alloy
Mating Style
Threaded
颜色
Black
子类别
Switches
终端样式
Solder
产品类别
按钮开关
产品
Connectors
安装角
Straight
产品类别
按钮开关
知识产权评级
IP67
可燃性等级
UL 94 V-0
FR11MP722K0拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。