FR19FF1920L4详情
Amphenol FR19FF1920L4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Diallyl Phthalate (DAP)
Unit Weight
2 lbs
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
Housing Gender
Female
Mounting Styles
Flange
Contact Materials
Copper Alloy
Mating Style
Threaded
颜色
Black
子类别
电缆组件
终端样式
Solder
产品类别
Sensor Cables / Actuator Cables
产品
Connectors
安装角
Straight
产品类别
Sensor Cables / Actuator Cables
知识产权评级
IP67
可燃性等级
UL 94 V-0
FR19FF1920L4拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。