FR19FP512K0详情
Amphenol FR19FP512K0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Diallyl Phthalate (DAP)
Conductor surface
Bare
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
0.75
Low smoke according to IEC 61034-2
无
Conductor category
Class 5 = flexible
Housing Gender
Female
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
In-Line
Contact Materials
Copper Alloy
Mating Style
Threaded
Manufacturer
Positronic
Brand
Amphenol Positronic
颜色
Black
子类别
Circular Connectors
终端样式
Solder
产品类别
标准圆形连接器
产品
Connectors
安装角
Straight
产品类别
标准圆形连接器
知识产权评级
IP67
可燃性等级
UL 94 V-0
FR19FP512K0拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。