FR19MF1920K0/AA详情
Amphenol FR19MF1920K0/AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Diallyl Phthalate (DAP)
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
AV1911R324Q04 AV1911R324Q04
Manufacturer
TE Connectivity
Illuminated
Illuminated
Brand
TE Connectivity / Alcoswitch
RoHS
Details
Housing Gender
Male
Mounting Styles
Flange
Contact Materials
Copper Alloy
Mating Style
Threaded
颜色
Black
子类别
Switches
终端样式
Solder
产品类别
按钮开关
产品
Connectors
安装角
Straight
产品类别
按钮开关
知识产权评级
IP67
可燃性等级
UL 94 V-0
FR19MF1920K0/AA拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。