FR19MP716K2/AA详情
Amphenol FR19MP716K2/AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Diallyl Phthalate (DAP)
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Radiall
Brand
Radiall
Tradename
QuickFusio
Housing Gender
Male
Mounting Styles
In-Line
Contact Materials
Copper Alloy
Mating Style
Threaded
颜色
Black
子类别
D-Sub Connectors
终端样式
Solder
产品类别
D-Sub Connectors - Standard Density
产品
Connectors
安装角
Straight
产品类别
D-Sub Standard Connectors
知识产权评级
IP67
可燃性等级
UL 94 V-0
FR19MP716K2/AA拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。