FR2FSAFSAS220BD详情
Amphenol FR2FSAFSAS220BD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Angle
90 Degrees
Manufacturer Part Number
ST11/290-LG
Approvals
UL
Manufacturer
Ocal, a T & B Brand
Jacket Material
PVC
Factory Pack QuantityFactory Pack Quantity
100
Brand
Amphenol Commercial Products
包装
Bag
组成
Metallic
连接类型
Screw-In
产品类别
Amphenol
FR2FSAFSAS220BD拓展信息








哦! 它是空的。