FS1DR21A1155MLF详情
Amphenol FS1DR21A1155MLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature-Min
-20 °C
Operating Temperature-Max
70 °C
Rohs Code
有
Manufacturer Part Number
FS1DR21A1155MLF
Manufacturer
Amphenol FCi
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL FCI ASIA PTE LTD
Risk Rank
5.57
Jacket Material
聚氯乙烯
屏蔽/屏蔽
NO
Reach合规守则
compliant
连接器支持类型
CABLE ASSEMBLY
连接器侧面2
FC
连接器侧面1
SC
长度
55 mm
FS1DR21A1155MLF拓展信息








哦! 它是空的。