FS1SX14A5183MLF详情
Amphenol FS1SX14A5183MLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FS1SX14A5183MLF
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL ICC
Risk Rank
5
Jacket Material
聚氯乙烯
Operating Temperature-Max
70 °C
Operating Temperature-Min
-20 °C
屏蔽/屏蔽
NO
Reach合规守则
compliant
连接器支持类型
CABLE ASSEMBLY
连接器侧面2
ST
连接器侧面1
FC
长度
83 mm
FS1SX14A5183MLF拓展信息
Amphenol Industrial
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
Amphenol
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
Amphenol
Amphenol








哦! 它是空的。