FS2DR42A3534MLF详情
Amphenol FS2DR42A3534MLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature-Min
-20 °C
Operating Temperature-Max
70 °C
Rohs Code
有
Manufacturer Part Number
FS2DR42A3534MLF
Approvals
UL
Manufacturer
Amphenol ICC
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL ICC
Risk Rank
5.57
屏蔽/屏蔽
NO
Reach合规守则
compliant
连接器支持类型
CABLE ASSEMBLY
连接器侧面2
SC
连接器侧面1
ST
长度
34 mm
FS2DR42A3534MLF拓展信息








哦! 它是空的。