FS2DR47A3198MLF详情
Amphenol FS2DR47A3198MLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FS2DR47A3198MLF
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL ICC
Risk Rank
5.57
Jacket Material
聚氯乙烯
Operating Temperature-Max
70 °C
Operating Temperature-Min
-20 °C
屏蔽/屏蔽
NO
Reach合规守则
compliant
连接器支持类型
CABLE ASSEMBLY
连接器侧面2
LC
连接器侧面1
ST
长度
98 mm
FS2DR47A3198MLF拓展信息
Amphenol Industrial
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
Amphenol
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
Amphenol
Amphenol








哦! 它是空的。