FS2DZ24P4318MLF详情
Amphenol FS2DZ24P4318MLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Operating Temperature-Min
-20 °C
Operating Temperature-Max
70 °C
Rohs Code
有
Manufacturer Part Number
FS2DZ24P4318MLF
Manufacturer
Amphenol FCi
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL FCI ASIA PTE LTD
Risk Rank
5
性别
Female
屏蔽/屏蔽
NO
连接器支持类型
CABLE ASSEMBLY
连接器侧面2
ST
连接器侧面1
SC
长度
18 mm
达到SVHC
compliant
FS2DZ24P4318MLF拓展信息








哦! 它是空的。