FS2DZ77A3332MLF详情
Amphenol FS2DZ77A3332MLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FS2DZ77A3332MLF
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL ICC
Risk Rank
5
Operating Temperature-Max
70 °C
Operating Temperature-Min
-20 °C
屏蔽/屏蔽
NO
Reach合规守则
compliant
连接器支持类型
CABLE ASSEMBLY
连接器侧面2
LC
连接器侧面1
LC
长度
32 mm
FS2DZ77A3332MLF拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD








哦! 它是空的。