FS3DF11U4488MLF详情
Amphenol FS3DF11U4488MLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FS3DF11U4488MLF
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL ICC
Risk Rank
5
Operating Temperature-Max
70 °C
Operating Temperature-Min
-20 °C
屏蔽/屏蔽
NO
Reach合规守则
compliant
连接器支持类型
CABLE ASSEMBLY
连接器侧面2
FC
连接器侧面1
FC
长度
88 mm
FS3DF11U4488MLF拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD








哦! 它是空的。