FS3DF14A3356MLF详情
Amphenol FS3DF14A3356MLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature-Min
-20 °C
Operating Temperature-Max
70 °C
Rohs Code
有
Manufacturer Part Number
FS3DF14A3356MLF
Manufacturer
Amphenol ICC
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL ICC
Risk Rank
5
屏蔽/屏蔽
NO
Reach合规守则
compliant
连接器支持类型
CABLE ASSEMBLY
连接器侧面2
ST
连接器侧面1
FC
长度
56 mm
FS3DF14A3356MLF拓展信息








哦! 它是空的。