G17DC09112311EU详情
Amphenol G17DC09112311EU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
通孔
Contact Materials
Brass
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
Boardlocks
带板锁
Insulation Materials
Nylon
包装
Tray
类型
Plug
定位的数量
9 Position
行数
2 Row
性别
Male
子类别
D-Sub Connectors
螺距
1.385 mm
终端样式
Solder
触点性别
Pin (Male)
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Nickel
安装角
直角
产品类别
D-Sub Standard Connectors
G17DC09112311EU拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。