G17DD1504232H1EU详情
Amphenol G17DD1504232H1EU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Factory Pack QuantityFactory Pack Quantity
2600
Mounting Styles
通孔
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
Insulation Materials
Thermoplastic
包装
Tray
类型
Receptacle
定位的数量
15 Position
行数
3 Row
性别
Female
子类别
D-Sub Connectors
螺距
2.29 mm
终端样式
Solder
触点性别
Socket (Female)
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Nickel
安装角
直角
产品类别
D-Sub Standard Connectors
G17DD1504232H1EU拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。