G17H252126EU详情
Amphenol G17H252126EU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
12914468
Manufacturer
Cutler Hammer, Div of Eaton Co
Contact Finish Mating
GOLD (30) OVER NICKEL (50)
Rohs Code
有
Contact Materials
PHOSPHOR BRONZE
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.66
Manufacturer Series
G17H
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
D 超微型连接器
HTS代码
8536.69.40.30
触点表面处理 终端
GOLD (30) OVER NICKEL (50)
达到SVHC
unknown
G17H252126EU拓展信息








哦! 它是空的。