G17H27A0122详情
Amphenol G17H27A0122重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-25 - 90
Conductor category
Class 5 = flexible
Nominal voltage U
24
Core colour
Green
Low smoke (according to EN 61034-2)
无
Core identification
Colour
Outer diameter approx.
2.3
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Manufacturer Part Number
G17H27A0122
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.66
Manufacturer Series
G17H
连接器类型
D 超微型连接器
Reach合规守则
unknown
G17H27A0122拓展信息








哦! 它是空的。