G17H312001EU详情
Amphenol G17H312001EU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Contact Finish Mating
GOLD (30) OVER NICKEL (50)
Rohs Code
有
Manufacturer Part Number
G17H312001EU
Contact Materials
PHOSPHOR BRONZE
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.66
Manufacturer Series
G17H
JESD-609代码
e4
连接器类型
D 超微型连接器
触点表面处理 终端
GOLD (30) OVER NICKEL (50)
达到SVHC
unknown
G17H312001EU拓展信息








哦! 它是空的。