G17H362003LF详情
Amphenol G17H362003LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M27500/01SM2U00
Manufacturer
Olympic Wire and Cable
Contact Finish Mating
GOLD (30) OVER NICKEL (50)
Rohs Code
有
Contact Materials
PHOSPHOR BRONZE
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.66
Manufacturer Series
G17H
JESD-609代码
e4
连接器类型
D 超微型连接器
Reach合规守则
unknown
触点表面处理 终端
GOLD (30) OVER NICKEL (50)
G17H362003LF拓展信息








哦! 它是空的。