G20A030361EU详情
Amphenol G20A030361EU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Angle
90 Degrees
Manufacturer Part Number
ST11/290G-G
Manufacturer
Ocal, a T & B Brand
Jacket Material
PVC
Factory Pack QuantityFactory Pack Quantity
2500
Brand
Amphenol Commercial Products
包装
Reel
组成
Metallic
连接类型
Compression
产品类别
Amphenol
G20A030361EU拓展信息








哦! 它是空的。