Amphenol G46M2013201BWEU
- 收藏
- 对比
G46M2013201BWEU
143-G46M2013201BWEU
USB、DVI、HDMI 连接器
--
大陆
立即发货

HDMI, Displayport & DVI Connectors DisplayPort Connector System - G46 Series, Input Output Connectors, mini DisplayPort, 20 Position, Receptacle, 15u in Gold Plating, High Temperature Thermoplastic, Black, Tube Package
1最小包装量--
G46M2013201BWEU详情
Amphenol G46M2013201BWEU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Liquid Crystal Polymer (LCP)
Factory Pack QuantityFactory Pack Quantity
2400
Mounting Styles
PCB 安装
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
包装
Tube
定位的数量
20 Position
颜色
Black
性别
Female
子类别
Audio & Video Connectors
方向
直角
终端样式
SMD/SMT
产品类别
HDMI, Displayport & DVI Connectors
产品
Mini-Displayport
产品类别
HDMI, Displayport & DVI Connectors
G46M2013201BWEU拓展信息
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)







哦! 它是空的。