G6590681026205EU详情
Amphenol G6590681026205EU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
GOLD FLASH OVER PALLADIUM NICKEL (40)
Rohs Code
有
Manufacturer Part Number
G6590681026205EU
Contact Materials
PHOSPHOR BRONZE
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.71
Manufacturer Series
G659
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
PCMCIA连接器
HTS代码
8536.69.40.40
触点表面处理 终端
GOLD FLASH OVER NICKEL (50)
达到SVHC
unknown
G6590681026205EU拓展信息








哦! 它是空的。