G800F586018DEU详情
Amphenol G800F586018DEU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Nylon
Factory Pack QuantityFactory Pack Quantity
300
Mounting Styles
扭结销
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
包装
Bag
类型
引脚条
定位的数量
10 Position
子类别
Headers & Wire Housings
螺距
2.54 mm
终端样式
焊针
触点性别
Pin (Male)
房屋颜色
Black
产品类别
Headers & Wire Housings
产品
Headers
安装角
Straight
产品类别
Headers & Wire Housings
G800F586018DEU拓展信息
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)








哦! 它是空的。