G800MR594018HR详情
Amphenol G800MR594018HR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Liquid Crystal Polymer (LCP)
Factory Pack QuantityFactory Pack Quantity
350
Mounting Styles
SMD/SMT
Contact Materials
Copper Alloy
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
包装
Reel
类型
引脚条
定位的数量
4 Position
行数
2 Row
子类别
Headers & Wire Housings
螺距
2.54 mm
终端样式
Solder
房屋颜色
Black
产品类别
Headers & Wire Housings
产品
Headers
安装角
Straight
产品类别
Headers & Wire Housings
G800MR594018HR拓展信息
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)








哦! 它是空的。