G800W272018EU详情
Amphenol G800W272018EU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HS3502407022D
Mounting Styles
Hollowshaft
Shaft Type
Hollow
Manufacturer
Danaher Controls
Factory Pack QuantityFactory Pack Quantity
200
Brand
Amphenol Commercial Products
操作温度
-40 to 70 Degrees C
终端
10 ft Cable
子类别
Headers & Wire Housings
输出电压
5~26 VDC
输出类型
单端
产品类别
Headers & Wire Housings
输入电压
5~26 VDC
产品类别
Headers & Wire Housings
轴承
有
知识产权评级
IP67
配套连接器
不包括
G800W272018EU拓展信息
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)








哦! 它是空的。